FIXED IND 1.5UH 7.5A 23.6MOHM SM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XEL4020-152MEC |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Molded |
| Core Material | Metal Composite |
| Inductance Range | 1.5 microH |