Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105152-XAL8080-682M
Termination: SMD/SMT
Length: 8.8 mm
Shielding: Shielded
Inductance: 6.8 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 20.64 MHz
Height: 8 mm
Width: 8.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 14.5 mΩ
Alternative Parts (Cross-Reference): SRP1270-6R8M; SRP1265A-6R8M; SRP1250-6R8M; MSS1260-682MLD; MSS1260-682MLB; MSS1260T-682MLD;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 11.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductor Power Shielded/Molded Wirewound 6.8uH 20% 1MHz Composite 11.3A 0.0145Ohm DCR Automotive T/R Product overview: XAL8080-682MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 11.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 11.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL8080-682MED can be used for catalog matching and distributor lookup.
FIXED IND 6.8UH 11.3A 14.5MOHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1105152-XAL8080-682MED | 71-XAL8080-682MED | XAL8080-682MED |
| Product Name | Fixed Inductors - XAL8080-682MED | Automotive 6.8uH 1MHz 11.3A Inductor and Choke | Fixed Inductors |
| Technology | Standard | Molded | |
| Configuration | Fixed | ||
| Inductance Range | 6.8 microH | 6.8 microH | |
| DCR | 0.0145 ohms | 0.0145 ohms | |
| Testing Frequency | 100 kHz | 1000 kHz |