Coilcraft, Inc. Fixed Inductors - XAL7070-651MEB XAL7070-651MEB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203354-XAL7070-651M EB Packaging: Cut Tape Termination: SMD/SMT Length: 8 mm Shielding: Shielded Inductance: 650 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 74 MHz Height: 7 mm Width: 7.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1.93 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 26.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 26.5 A Saturation Current: 40 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203354-XAL7070-651M EB Packaging: Cut Tape Termination: SMD/SMT Length: 8 mm Shielding: Shielded Inductance: 650 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 74 MHz Height: 7 mm Width: 7.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1.93 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 26.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 26.5 A Saturation Current: 40 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XAL7070-651MEB - 1203354-XAL7070-651MEB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL7070-651MEB
1203354-XAL7070-651MEB
Fixed Inductors - XAL7070-651MEB 1203354-XAL7070-651MEB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203354-XAL7070-651M EB Packaging: Cut Tape Termination: SMD/SMT Length: 8 mm Shielding: Shielded Inductance: 650 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 74 MHz Height: 7 mm Width: 7.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1.93 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 26.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 26.5 A Saturation Current: 40 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203354-XAL7070-651MEB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 8 mm
Shielding: Shielded
Inductance: 650 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 74 MHz
Height: 7 mm
Width: 7.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.93 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 26.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 26.5 A
Saturation Current: 40 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1203354-XAL7070-651MEB
Product Name Fixed Inductors - XAL7070-651MEB
Technology Standard
Configuration Fixed
Inductance Range 0.6500 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details