The WB8-1TL is a wideband transformer with a 1:8 impedance ratio and center taps on both primary and secondary windings, designed for RF applications from 0.150 to 400 MHz. It features a maximum insertion loss of 0.76 dB, 18 µH primary inductance at 100 kHz, 144 mΩ secondary DCR, and a DC imbalance rating of 17 mA. The device is surface mount, measures 2.54 x 2.54 mm, weighs 0.38-0.40 g, and operates from -40°C to +85°C. It has 500 Vrms interwinding isolation, a 250 mA current rating, and is RoHS compliant with matte tin over nickel over phosphor bronze terminations. Packaging is 70 per tube.
Transformers // Wideband-RF-Transfor
Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | WB8-1TL | WB8-1TL |
| Product Name | WB8-1TL | Audio Transformers / Signal Transformers |
| Cooling Method | Air |