The WB5-1TL is a surface mount wideband transformer with a 1:5 impedance ratio, designed for RF applications from 0.050 to 400 MHz with a maximum insertion loss of 0.30 dB. It has a primary inductance of 48 µH and a DC resistance of 220 mΩ, with a secondary inductance of 240 µH and a DC resistance of 500 mΩ. The transformer supports a maximum DC current of 13 mA and features 500 Vrms interwinding isolation. It operates from -40°C to +85°C, is RoHS compliant, and uses matte tin over nickel over phosphor bronze terminations. Weight is 0.38-0.40 g. Packaging is on 13" reels with 500 parts per reel.
Transformers // Wideband-RF-Transfor
Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | WB5-1TL | WB5-1TL |
| Product Name | WB5-1TL | Audio Transformers / Signal Transformers |
| Cooling Method | Air |