WB1-1TL is a surface mount wideband transformer with a 1:1 impedance ratio, designed for RF applications from 0.100 to 375 MHz with a maximum insertion loss of 0.51 dB. It features a primary and secondary center tap, 25 µH minimum inductance on both windings, maximum DC resistance of 100 mΩ, and a rated current of 250 mA. The transformer has 500 Vrms interwinding isolation, operates from -40°C to +85°C, and uses ferrite core with RoHS-compliant matte tin terminations. It measures 6.35 mm by 5.08 mm and weighs 0.38-0.40 g. The device is rated for three reflows at 260°C and has MSL 1 moisture sensitivity.
Transformers // Wideband-RF-Transfor
Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | WB1-1TL | WB1-1TL |
| Product Name | WB1-1TL | Audio Transformers / Signal Transformers |
| Cooling Method | Air |