Coilcraft, Inc. UWB Series SMT Mini Ultra-Wideband Transformers UWB4-45 UWB4-45EC

Description
3 dB bandwidth: 1 MHz to 8.5 GHz 1/4 Watt RF input power 250 mA max current rating AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft ST440RFU Series
Request a Quote
Description
3 dB bandwidth: 1 MHz to 8.5 GHz 1/4 Watt RF input power 250 mA max current rating AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft ST440RFU Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UWB4-45E_ is a surface-mount ultra-wideband transformer with a 1:4 impedance ratio, operating from 0.5 MHz to 4500 MHz with 1.30 dB maximum insertion loss. It has a primary inductance of 7.5 μh and a DC resistance of 71 mΩ per winding, rated for 250 mA maximum current and 1/4 W RF input power. The device meets AEC-Q200 Grade 1 standards with an operating temperature range of -40°C to +125°C and a maximum part temperature of +140°C. It is RoHS compliant, halogen free, and features tin-silver-copper terminations. The component weighs 85-105 mg and supports three reflow cycles at +260°C for 40 seconds each. It is packaged in EIA-481 embossed plastic tape on 7" or 13" reels with 12 mm tape width and 8 mm pocket spacing.

Datasheet Summary
Powered by GS/AI

The UWB4-45E_ is a surface-mount ultra-wideband transformer with a 1:4 impedance ratio, operating from 0.5 MHz to 4500 MHz with 1.30 dB maximum insertion loss. It has a primary inductance of 7.5 μh and a DC resistance of 71 mΩ per winding, rated for 250 mA maximum current and 1/4 W RF input power. The device meets AEC-Q200 Grade 1 standards with an operating temperature range of -40°C to +125°C and a maximum part temperature of +140°C. It is RoHS compliant, halogen free, and features tin-silver-copper terminations. The component weighs 85-105 mg and supports three reflow cycles at +260°C for 40 seconds each. It is packaged in EIA-481 embossed plastic tape on 7" or 13" reels with 12 mm tape width and 8 mm pocket spacing.

Suppliers

Company
Product
Description
Supplier Links
UWB Series SMT Mini Ultra-Wideband Transformers - UWB4-45 UWB4-45EC - Coilcraft, Inc.
Cary, IL, USA
UWB Series SMT Mini Ultra-Wideband Transformers
UWB4-45 UWB4-45EC
UWB Series SMT Mini Ultra-Wideband Transformers UWB4-45 UWB4-45EC
3 dB bandwidth: 1 MHz to 8.5 GHz 1/4 Watt RF input power 250 mA max current rating AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft ST440RFU Series
  • 3 dB bandwidth: 1 MHz to 8.5 GHz
  • 1/4 Watt RF input power
  • 250 mA max current rating
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft ST440RFU Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Transformers
Product Number UWB4-45 UWB4-45EC
Product Name UWB Series SMT Mini Ultra-Wideband Transformers
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

LPD3015 Series Shielded Coupled Power Inductors - LPD3015-184 LPD3015-184MRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Standards RoHS; MIL-STD
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-030L CST2010-030LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
SMT Gate Drive Transformer for LTC DC1739B-C Active Clamp Converter - CV9052-AL CV9052-ALC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
No-Opto Flyback Transformer AC1584-AL - AC1584-AL - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details