Trigon Components, Inc. IMCG Series

Description
SERIES IMCG DESCRIPTION Multilayer, General Purpose INDUCTANCE RANGE 0.047 to 10uH IDC 15 to 300mA DCR 0.15 to 1.15ohm PACKAGE SMD 0402 to 1206 FEATURE •To prevent EMI interference noises between. •High Q and high reliability and ferrite material.
Datasheet
Description
SERIES IMCG DESCRIPTION Multilayer, General Purpose INDUCTANCE RANGE 0.047 to 10uH IDC 15 to 300mA DCR 0.15 to 1.15ohm PACKAGE SMD 0402 to 1206 FEATURE •To prevent EMI interference noises between. •High Q and high reliability and ferrite material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES IMCG DESCRIPTION Multilayer, General Purpose INDUCTANCE RANGE 0.047 to 10uH IDC 15 to 300mA DCR 0.15 to 1.15ohm PACKAGE SMD 0402 to 1206 FEATURE •To prevent EMI interference noises between. •High Q and high reliability and ferrite material.
SERIESIMCG
DESCRIPTIONMultilayer, General Purpose
INDUCTANCE RANGE0.047 to 10uH
IDC15 to 300mA
DCR0.15 to 1.15ohm
PACKAGESMD 0402 to 1206
FEATURE•To prevent EMI interference noises between.
•High Q and high reliability and ferrite material.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IMCG Series
Technology Multilayer
Core Material Ferrite
Devices in Package 1
Application General Purpose
Inductance Range 0.0470 to 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Inductance Range 0.0180 microH
DCR 0.6000 ohms
Rated DC Current 350 milliamps
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - IRHL Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 150 microH
View Details