Coilcraft CPS Power Inductor for Critical Applications ST413PHA105KLZ

Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet
Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST413PHA105KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST413PHA105KLZ
Power Inductor for Critical Applications ST413PHA105KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet
Power Inductor for Critical Applications - ST413PHA105KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST413PHA105KLZ
Power Inductor for Critical Applications ST413PHA105KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST413PHA105KLZ ST413PHA105KLZ
Product Name Power Inductor for Critical Applications Power Inductor for Critical Applications
Operating Temperature -40 to 145 C (-40 to 293 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Ferrite Ceramic; Ferrite
Application Power Choke Power Choke
Inductance Range 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details