Coilcraft CPS Power Inductor for Critical Applications ST358PWA822MLZ

Description
■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint ■ Extremely low DCR and very high SRF ratings ■ Isat ratings as high as 2.8 A
Datasheet
Description
■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint ■ Extremely low DCR and very high SRF ratings ■ Isat ratings as high as 2.8 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST358PWA822MLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST358PWA822MLZ
Power Inductor for Critical Applications ST358PWA822MLZ
■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint ■ Extremely low DCR and very high SRF ratings ■ Isat ratings as high as 2.8 A

■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint
■ Extremely low DCR and very high SRF ratings
■ Isat ratings as high as 2.8 A

Supplier's Site Datasheet
Power Inductor for Critical Applications - ST358PWA822MLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST358PWA822MLZ
Power Inductor for Critical Applications ST358PWA822MLZ
■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint ■ Extremely low DCR and very high SRF ratings ■ Isat ratings as high as 2.8 A

■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint
■ Extremely low DCR and very high SRF ratings
■ Isat ratings as high as 2.8 A

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST358PWA822MLZ ST358PWA822MLZ
Product Name Power Inductor for Critical Applications Power Inductor for Critical Applications
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Ferrite Ferrite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details