Trigon Components, Inc. IRUP52 Series

Description
SERIES IRUP32 DESCRIPTION IRUP52 IRUP53 IRUP54 IRUP73 IRUP75 IRUP104 IRUP105 INDUCTANCE RANGE 1 to 1000uH IDC 0.08 to 5.90A DCR 0.015 to 8ohm PACKAGE SMD FEATURE •Open magnetic circuit construction. •Compact and thin. •Put the electrode with ferrite core directly, a small surface area allow a high mounting density.
Description
SERIES IRUP32 DESCRIPTION IRUP52 IRUP53 IRUP54 IRUP73 IRUP75 IRUP104 IRUP105 INDUCTANCE RANGE 1 to 1000uH IDC 0.08 to 5.90A DCR 0.015 to 8ohm PACKAGE SMD FEATURE •Open magnetic circuit construction. •Compact and thin. •Put the electrode with ferrite core directly, a small surface area allow a high mounting density.

Suppliers

Company
Product
Description
Supplier Links
SERIES IRUP32 DESCRIPTION IRUP52 IRUP53 IRUP54 IRUP73 IRUP75 IRUP104 IRUP105 INDUCTANCE RANGE 1 to 1000uH IDC 0.08 to 5.90A DCR 0.015 to 8ohm PACKAGE SMD FEATURE •Open magnetic circuit construction. •Compact and thin. •Put the electrode with ferrite core directly, a small surface area allow a high mounting density.
SERIESIRUP32
DESCRIPTIONIRUP52 IRUP53 IRUP54 IRUP73 IRUP75 IRUP104 IRUP105
INDUCTANCE RANGE1 to 1000uH
IDC0.08 to 5.90A
DCR0.015 to 8ohm
PACKAGESMD
FEATURE•Open magnetic circuit construction.
•Compact and thin.
•Put the electrode with ferrite core directly, a small surface area allow a high mounting density.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IRUP52 Series
Technology Wirewound
Core Material Ferrite
Devices in Package 1
Application General Purpose; Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - IDC Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 1000 microH
View Details