RCD Components, Inc. Multilayer Sheilded Ferrite Surface Mount Chip Inductor MLI Series

Description
MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR RCD’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solde r joints, ensuring highest reliability and p erformance levels over a wide t emperature and humidity range. Operating temperature is -55° to +125°C (derate current by 2.5%/°C above 85°C). Applications include noise/EMI elimination for I/O lines in a wide range of computer, telecom, medical, and audio applications. Magnetically self shielded, eliminates crosstalk & coupling between conductors. Excellent for high density placement. Suitable for either flow or reflow soldering 0.047uH to 33uH, 5mA to 450mA, 13MHz to 680MHz SRF Operating temperature range: -25°C to +105°C Standard inductance tolerance is ±10% (20% if <0.1uH) Mini 0402 & 0201 sizes in development
Datasheet
Description
MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR RCD’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solde r joints, ensuring highest reliability and p erformance levels over a wide t emperature and humidity range. Operating temperature is -55° to +125°C (derate current by 2.5%/°C above 85°C). Applications include noise/EMI elimination for I/O lines in a wide range of computer, telecom, medical, and audio applications. Magnetically self shielded, eliminates crosstalk & coupling between conductors. Excellent for high density placement. Suitable for either flow or reflow soldering 0.047uH to 33uH, 5mA to 450mA, 13MHz to 680MHz SRF Operating temperature range: -25°C to +105°C Standard inductance tolerance is ±10% (20% if <0.1uH) Mini 0402 & 0201 sizes in development
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Sheilded Ferrite Surface Mount Chip Inductor - MLI Series - RCD Components, Inc.
Manchester, NH, USA
Multilayer Sheilded Ferrite Surface Mount Chip Inductor
MLI Series
Multilayer Sheilded Ferrite Surface Mount Chip Inductor MLI Series
MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR RCD’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solde r joints, ensuring highest reliability and p erformance levels over a wide t emperature and humidity range. Operating temperature is -55° to +125°C (derate current by 2.5%/°C above 85°C). Applications include noise/EMI elimination for I/O lines in a wide range of computer, telecom, medical, and audio applications. Magnetically self shielded, eliminates crosstalk & coupling between conductors. Excellent for high density placement. Suitable for either flow or reflow soldering 0.047uH to 33uH, 5mA to 450mA, 13MHz to 680MHz SRF Operating temperature range: -25°C to +105°C Standard inductance tolerance is ±10% (20% if <0.1uH) Mini 0402 & 0201 sizes in development

MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR

RCD’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solder joints, ensuring highest reliability and p erformance levels over a wide t emperature and humidity range. Operating temperature is -55° to +125°C (derate current by 2.5%/°C above 85°C). Applications include noise/EMI elimination for I/O lines in a wide range of computer, telecom, medical, and audio applications.

  • Magnetically self shielded, eliminates crosstalk & coupling between conductors.
  • Excellent for high density placement.
  • Suitable for either flow or reflow soldering
  • 0.047uH to 33uH, 5mA to 450mA, 13MHz to 680MHz SRF
  • Operating temperature range: -25°C to +105°C
  • Standard inductance tolerance is ±10% (20% if <0.1uH)
  • Mini 0402 & 0201 sizes in development
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number MLI Series
Product Name Multilayer Sheilded Ferrite Surface Mount Chip Inductor
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047CR12MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details