Coilcraft CPS Power Inductor for Critical Applications ST336PHA682KLZ

Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet
Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST336PHA682KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST336PHA682KLZ
Power Inductor for Critical Applications ST336PHA682KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet
Power Inductor for Critical Applications - ST336PHA682KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST336PHA682KLZ
Power Inductor for Critical Applications ST336PHA682KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST336PHA682KLZ ST336PHA682KLZ
Product Name Power Inductor for Critical Applications Power Inductor for Critical Applications
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Ferrite Ceramic; Ferrite
Application Power Choke Power Choke
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers