Coilcraft CPS Chip Inductor for Critical Applications ST235RAG18N_LZ

Description
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH
Datasheet
Description
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST235RAG18N_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST235RAG18N_LZ
Chip Inductor for Critical Applications ST235RAG18N_LZ
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH

■ Higher Q and lower DCR than other 0402 inductors
■ Very high SRF values – as high as 16 GHz
■ Excellent current handling capability – up to 2300 mA
■ 39 inductance values from 1.0 to 40 nH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST235RAG18N_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0180 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.1250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567607P - RS Components, Ltd.
Specs
Inductance Range 0.0100 microH
DCR 0.5000 ohms
Rated DC Current 250 milliamps
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
 - IDM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1.2 to 1500 microH
View Details