Coilcraft CPS Outgassing Compliant Chip Inductor AE336RAD6N2JSZ

Description
The AE336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
The AE336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Chip Inductor - AE336RAD6N2JSZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Chip Inductor
AE336RAD6N2JSZ
Outgassing Compliant Chip Inductor AE336RAD6N2JSZ
The AE336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

The AE336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency.

This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number AE336RAD6N2JSZ
Product Name Outgassing Compliant Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N2 0402DC-4N2XJRW , 0402DC-4N2XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567713P - RS Components, Ltd.
Specs
Inductance Range 0.0022 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Outgassing Compliant Chip Inductor - AE336RAD51N_SZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0510 microH
View Details