Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INSTRUMENT TRANSFORMERS
COILCRAFT, INC.
SCS-050LB -- CURRENT TRANSFORMER SENSORS
Coilcraft, Inc.
Current Transformer Sensors
SCS-050LB
Description
Current Transformer Sensors 1:50, 3.8mH, 30A 1.7Ohm
Datasheet
Description
Current Transformer Sensors 1:50, 3.8mH, 30A 1.7Ohm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Current Transformer Sensors
SCS-050LB
Current Transformer Sensors
SCS-050LB
Current Transformer Sensors 1:50, 3.8mH, 30A 1.7Ohm
Current Transformer Sensors 1:50, 3.8mH, 30A 1.7Ohm
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Instrument Transformers
Product Number
SCS-050LB
Product Name
Current Transformer Sensors
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Current Transformers & Shunts
CG3822-000
Specs
Transformer Category
Current
Secondary Current
5 amps
View Details
Beckhoff Automation LLC
SCT5564 | Ring-type CT, differential current type B/B+, 0.4/2 A, size 5
Specs
Transformer Category
Current
View Details
RS Components, Ltd.
Current Transformers
180444
Specs
Transformer Category
Current
Operating Temperature
-5 C (23 F)
View Details
WAGO
Plug-in current transformer
855-305/300-501
Specs
Transformer Category
Current
Type / Applications
SplitCore
Frequency
0.0500 to 0.0600 kHz
View Details