Beckhoff Automation LLC SCT5564 | Ring-type CT, differential current type B/B+, 0.4/2 A, size 5

Description
The SCT5564 differential current transformer can be used as a residual current monitor (RCM). The SCT5564 type B/B+ can measure DC and AC residual currents with frequencies up to 100 kHz ranging from 0 to 2 A. With its selectable settings, the RCM is a flexible platform for differential current measurement that is suitable for many applications. It can be used when planning an industrial plant or when expanding the plant with new, modern DC-based loads or high switching frequencies, which can increase the leakage current in the plant. The SCT5564 differential current transformer has an analog 4…20 mA output that represents the real-time TrueRMS (TRMS) effective value of the measured differential current. In addition, a potential-free relay output (NO/NC) with freely selectable residual current can be used for warnings or even a system shutdown if the TRMS residual current measured value exceeds the pre-set value. The status of the relay output is mapped on an LED to provide a visual indication on the device itself. Both a built-in test button and an external test button input are provided for periodic testing of the RCM in accordance with applicable product standards.
Request a Quote
Description
The SCT5564 differential current transformer can be used as a residual current monitor (RCM). The SCT5564 type B/B+ can measure DC and AC residual currents with frequencies up to 100 kHz ranging from 0 to 2 A. With its selectable settings, the RCM is a flexible platform for differential current measurement that is suitable for many applications. It can be used when planning an industrial plant or when expanding the plant with new, modern DC-based loads or high switching frequencies, which can increase the leakage current in the plant. The SCT5564 differential current transformer has an analog 4…20 mA output that represents the real-time TrueRMS (TRMS) effective value of the measured differential current. In addition, a potential-free relay output (NO/NC) with freely selectable residual current can be used for warnings or even a system shutdown if the TRMS residual current measured value exceeds the pre-set value. The status of the relay output is mapped on an LED to provide a visual indication on the device itself. Both a built-in test button and an external test button input are provided for periodic testing of the RCM in accordance with applicable product standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCT5564 | Ring-type CT, differential current type B/B+, 0.4/2 A, size 5 -  - Beckhoff Automation LLC
Savage, MN, United States
SCT5564 | Ring-type CT, differential current type B/B+, 0.4/2 A, size 5
SCT5564 | Ring-type CT, differential current type B/B+, 0.4/2 A, size 5
The SCT5564 differential current transformer can be used as a residual current monitor (RCM). The SCT5564 type B/B+ can measure DC and AC residual currents with frequencies up to 100 kHz ranging from 0 to 2 A. With its selectable settings, the RCM is a flexible platform for differential current measurement that is suitable for many applications. It can be used when planning an industrial plant or when expanding the plant with new, modern DC-based loads or high switching frequencies, which can increase the leakage current in the plant. The SCT5564 differential current transformer has an analog 4…20 mA output that represents the real-time TrueRMS (TRMS) effective value of the measured differential current. In addition, a potential-free relay output (NO/NC) with freely selectable residual current can be used for warnings or even a system shutdown if the TRMS residual current measured value exceeds the pre-set value. The status of the relay output is mapped on an LED to provide a visual indication on the device itself. Both a built-in test button and an external test button input are provided for periodic testing of the RCM in accordance with applicable product standards.

The SCT5564 differential current transformer can be used as a residual current monitor (RCM). The SCT5564 type B/B+ can measure DC and AC residual currents with frequencies up to 100 kHz ranging from 0 to 2 A. With its selectable settings, the RCM is a flexible platform for differential current measurement that is suitable for many applications. It can be used when planning an industrial plant or when expanding the plant with new, modern DC-based loads or high switching frequencies, which can increase the leakage current in the plant.

The SCT5564 differential current transformer has an analog 4…20 mA output that represents the real-time TrueRMS (TRMS) effective value of the measured differential current. In addition, a potential-free relay output (NO/NC) with freely selectable residual current can be used for warnings or even a system shutdown if the TRMS residual current measured value exceeds the pre-set value. The status of the relay output is mapped on an LED to provide a visual indication on the device itself. Both a built-in test button and an external test button input are provided for periodic testing of the RCM in accordance with applicable product standards.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Current Transformers
Product Name SCT5564 | Ring-type CT, differential current type B/B+, 0.4/2 A, size 5
Unlock Full Specs
to access all available technical data

Similar Products

SCT1101-0016 | Mini ring-type CT, 16 A AC, accuracy class 3 -  - Beckhoff Automation LLC
Specs
Primary current 16 amps
View Details
SCT0111-0010 | Coil CT, 10 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 10 amps
View Details