Coilcraft, Inc. FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications FCT1-50L2SL FCT1-50L2SLD

Description
Developed for Texas Instruments LM5015 Two-Switch Forward Regulator Designed for forward topology operating at 250 kHz; Input voltage range: 18 – 36 V Five versions for 3.3, 5, 9, 12 and 15 Volt output For 15 Watt Applications, the FCT1-xxxM2SL series is recommended by NSC
Request a Quote
Description
Developed for Texas Instruments LM5015 Two-Switch Forward Regulator Designed for forward topology operating at 250 kHz; Input voltage range: 18 – 36 V Five versions for 3.3, 5, 9, 12 and 15 Volt output For 15 Watt Applications, the FCT1-xxxM2SL series is recommended by NSC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCT1-50L2SL Forward Converter Transformer is designed for 8 Watt applications, specifically optimized for use with the Texas Instruments LM5015 Two-Switch Forward Regulator. It operates within an input voltage range of 18 to 36 V and provides a 5 V output at 1.6 A. The transformer features a turns ratio of 1:0.72 and has a maximum leakage inductance of 490 µH. The device is constructed with a ferrite core and has a maximum DC resistance of 585 mΩ for the secondary winding, which is measured with the windings connected in parallel. It offers 1500 Vrms isolation from the primary and auxiliary windings to the secondary. The operating temperature range is from -40°C to +85°C, making it suitable for various environments. The FCT1-50L2SLD variant comes in tape and reel packaging, with 200 units per 13" reel, and is compliant with RoHS standards. This transformer is suitable for applications requiring reliable performance in forward topology circuits.

Datasheet Summary
Powered by GS/AI

The FCT1-50L2SL Forward Converter Transformer is designed for 8 Watt applications, specifically optimized for use with the Texas Instruments LM5015 Two-Switch Forward Regulator. It operates within an input voltage range of 18 to 36 V and provides a 5 V output at 1.6 A. The transformer features a turns ratio of 1:0.72 and has a maximum leakage inductance of 490 µH. The device is constructed with a ferrite core and has a maximum DC resistance of 585 mΩ for the secondary winding, which is measured with the windings connected in parallel. It offers 1500 Vrms isolation from the primary and auxiliary windings to the secondary. The operating temperature range is from -40°C to +85°C, making it suitable for various environments. The FCT1-50L2SLD variant comes in tape and reel packaging, with 200 units per 13" reel, and is compliant with RoHS standards. This transformer is suitable for applications requiring reliable performance in forward topology circuits.

Suppliers

Company
Product
Description
Supplier Links
FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications - FCT1-50L2SL FCT1-50L2SLD - Coilcraft, Inc.
Cary, IL, USA
FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications
FCT1-50L2SL FCT1-50L2SLD
FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications FCT1-50L2SL FCT1-50L2SLD
Developed for Texas Instruments LM5015 Two-Switch Forward Regulator Designed for forward topology operating at 250 kHz; Input voltage range: 18 – 36 V Five versions for 3.3, 5, 9, 12 and 15 Volt output For 15 Watt Applications, the FCT1-xxxM2SL series is recommended by NSC
  • Developed for Texas Instruments LM5015 Two-Switch Forward Regulator
  • Designed for forward topology operating at 250 kHz; Input voltage range: 18 – 36 V
  • Five versions for 3.3, 5, 9, 12 and 15 Volt output
  • For 15 Watt Applications, the FCT1-xxxM2SL series is recommended by NSC
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number FCT1-50L2SL FCT1-50L2SLD
Product Name FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP5 Series Hexa-Path Magnetics - HP5-0155 HP5-0155LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-040L CST2010-040LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-50K2SL FCT1-50K2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
DA2420-AL and DA2421-AL PoE Transformers for ST Micro STE12PS - DA2421-AL DA2421-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details