Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162366-POE30P-50LD
Length: 10.92 mm
Height: 9.02 mm
Width: 8.6 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1162366-POE30P-50LD |
| Product Name | Custom Parts - Custom Parts (N - R) - POE30P-50LD |