Coilcraft, Inc. Automotive 22uH 100KHz 0.97A Inductor and Choke MSS5121-223MLC

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.97A 0.33Ohm DCR Automotive T/R Product overview: MSS5121-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.97A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.97A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5121-223MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.97A 0.33Ohm DCR Automotive T/R Product overview: MSS5121-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.97A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.97A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5121-223MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 100KHz 0.97A Inductor and Choke - 71-MSS5121-223MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 0.97A Inductor and Choke
71-MSS5121-223MLC
Automotive 22uH 100KHz 0.97A Inductor and Choke 71-MSS5121-223MLC
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.97A 0.33Ohm DCR Automotive T/R Product overview: MSS5121-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.97A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.97A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5121-223MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.97A 0.33Ohm DCR Automotive T/R Product overview: MSS5121-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.97A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.97A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5121-223MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS5121-223MLC - 968596-MSS5121-223MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS5121-223MLC
968596-MSS5121-223MLC
Fixed Inductors - MSS5121-223MLC 968596-MSS5121-223MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968596-MSS5121-223ML C Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 22 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 32 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 330 mΩ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 970 mA RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968596-MSS5121-223MLC
Termination: SMD/SMT
Length: 5.1 mm
Shielding: Shielded
Inductance: 22 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 32 MHz
Height: 2.2 mm
Width: 5.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 330 mΩ
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 970 mA
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS5121-223MLC 968596-MSS5121-223MLC
Product Name Automotive 22uH 100KHz 0.97A Inductor and Choke Fixed Inductors - MSS5121-223MLC
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers