The Coilcraft MSS5121-223MLC is a shielded surface-mount power inductor with an inductance of 22 µH, a DC resistance of 0.330 Ω, and a saturation current rating of 0.68 A at 30% drop. It has a rated RMS current of 0.71 A at a 40°C temperature rise and a self-resonant frequency of 32 MHz. The component is AEC-Q200 qualified, operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and uses a ferrite core. It is packaged in a 12 mm wide plastic tape on a 7-inch reel, with dimensions of 5.18 mm × 5.18 mm × 2.2 mm excluding terminations. Termination is RoHS compliant matte tin over nickel over phosphor bronze.
Coilcraft MSS5121 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS5121-223 MSS5121-223MLC |
| Product Name | MSS5121 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 22 microH |
| DCR | 0.3300 ohms |