Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015210-MSS1583-104K
Packaging: Cut Tape
Inductance: 100 µH
Categories: OEM Parts(M-N)
DC Resistance (DCR): 103 mΩ
Alternative Parts (Cross-Reference): RLB1314-101KL; 2112-V-RC; 5900-101-RC; SLF12565T-101M1R6-PF
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 2.8 A
Saturation Current: 3.9 A
REACH SVHC: Unknown
Inductance Tolerance: 10 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015210-MSS1583-104KEB |
| Product Name | OEM Parts - OEM Parts (M - N) - MSS1583-104KEB |