Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080716-MSS1260T-222
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 2.2 µH
Tolerance: 30 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 55 MHz
Height: 6.2 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 12.8 mΩ
Alternative Parts (Cross-Reference): MSS1260-222NLD; MSS1260-222NLB; SRN8040-2R2Y; SRR1260-2R2Y; NRS8030T2R2NJGJ; SRU1028-2R2YMSS1260T
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 7.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1080716-MSS1260T-222NLD |
| Product Name | Fixed Inductors - MSS1260T-222NLD |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 2.2 microH |