Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171504-MSS1246T-332
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 3.3 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 65 MHz
Height: 4.8 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 16.8 mΩ
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): MSS1246T332MLB;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 6.3 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 6.3 A
Saturation Current: 9.74 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1171504-MSS1246T-332MLB |
| Product Name | Fixed Inductors - MSS1246T-332MLB |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 3.3 microH |
| Inductance Tolerance | 20 (+/- %) |