Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026959-MSS1210-334K
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 330 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 1.7 MHz
Height: 10.2 mm
Width: 12.3 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 360 mΩ
Alternative Parts (Cross-Reference): MSS1583-334KEB; SRR1260-331K; SRR1280-331K; SRR1240-331K; 1008PS-334KLB; MSS1278-334KLD;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.7 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.7 A
Saturation Current: 1.7 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026959-MSS1210-334KED |
| Product Name | OEM Parts - OEM Parts (M - N) - MSS1210-334KED |