Coilcraft, Inc. Fixed Inductors - MSS1038T-184KLC MSS1038T-184KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164840-MSS1038T-184 KLC Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 180 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 582 mΩ Alternative Parts (Cross-Reference): MSS1038T184KLC; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 980 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164840-MSS1038T-184 KLC Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 180 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 582 mΩ Alternative Parts (Cross-Reference): MSS1038T184KLC; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 980 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1038T-184KLC - 1164840-MSS1038T-184KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038T-184KLC
1164840-MSS1038T-184KLC
Fixed Inductors - MSS1038T-184KLC 1164840-MSS1038T-184KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164840-MSS1038T-184 KLC Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 180 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 582 mΩ Alternative Parts (Cross-Reference): MSS1038T184KLC; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 980 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164840-MSS1038T-184KLC
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 180 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 5 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 582 mΩ
Alternative Parts (Cross-Reference): MSS1038T184KLC;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 980 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1164840-MSS1038T-184KLC
Product Name Fixed Inductors - MSS1038T-184KLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-15N 0402CS-15NXJRW , 0402CS-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details