The MSD1048 Series comprises shielded coupled inductors for Flyback, SEPIC, Ćuk, Zeta, and multi-output buck converters, with 200 Vrms winding-to-winding isolation and coupling coefficients ≥0.97. The MSD1048-224KED variant provides 220 µH per winding (±10%), a maximum DCR of 0.840 Ω per winding, a typical SRF of 4.8 MHz, a leakage inductance of 1.0 µH, an Isat of 0.90 A, and an Irms of 0.62 A per winding at 25°C. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C and withstands three reflows at +260°C. The component measures 10.3 mm x 8.89 mm x 4.8 mm and weighs 1.5-1.8 g. Packaging is 800 per 13-inch reel with EIA-481 tape. Termination is RoHS-compliant matte tin over nickel over phosphor bronze. The device supports use as two single inductors, a common mode choke, or a 1:1 transformer, using a ferrite core and adhering to MSL 1.
Coilcraft's MSD1048 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD1048-224 MSD1048-224KED |
| Product Name | MSD1048 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |