Coilcraft, Inc. HP5 Series Hexa-Path Magnetics HPH5-0083 HPH5-0083LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPH5 series is a six-winding magnetic component with 500 Vrms isolation between windings and a UL1446 Class F (155°C) insulation system (UL File E83628). It operates up to 1 MHz and supports power levels up to 150 W as a forward transformer. The HPH5-0083L variant has 12.0 µH inductance per winding, 0.070 Ω DCR, 546 µV-µs volt-time product, 1.90 A saturation current, and 1.95 A RMS current rating. It is packaged in a 13" reel with 400 units per reel, has a maximum operating temperature of +85°C, and a maximum part temperature of +125°C. The component has a ferrite core and RoHS tin-silver over tin over nickel over phos bronze terminations.

Datasheet Summary
Powered by GS/AI

The HPH5 series is a six-winding magnetic component with 500 Vrms isolation between windings and a UL1446 Class F (155°C) insulation system (UL File E83628). It operates up to 1 MHz and supports power levels up to 150 W as a forward transformer. The HPH5-0083L variant has 12.0 µH inductance per winding, 0.070 Ω DCR, 546 µV-µs volt-time product, 1.90 A saturation current, and 1.95 A RMS current rating. It is packaged in a 13" reel with 400 units per reel, has a maximum operating temperature of +85°C, and a maximum part temperature of +125°C. The component has a ferrite core and RoHS tin-silver over tin over nickel over phos bronze terminations.

Suppliers

Company
Product
Description
Supplier Links
HP5 Series Hexa-Path Magnetics - HPH5-0083 HPH5-0083LD - Coilcraft, Inc.
Cary, IL, USA
HP5 Series Hexa-Path Magnetics
HPH5-0083 HPH5-0083LD
HP5 Series Hexa-Path Magnetics HPH5-0083 HPH5-0083LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HPH5-0083 HPH5-0083LD
Product Name HP5 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

DA2362-AL PoE Transformer for NXP Semiconductors MC34670 - DA2362-AL DA2362-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MSD7342 Series Shielded Coupled Power Inductors - MSD7342-472 MSD7342-472MLC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CST2020 Series Current Sense Transformers - CST2020-100L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0950 HPH3-0950LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details