Coilcraft, Inc. Fixed Inductors - MSD7342-104MLC MSD7342-104MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993375-MSD7342-104ML C Packaging: Cut Tape Termination: SMD/SMT Length: 7.5 mm Mounting: SMD (SMT) Tolerance: 20 % Core Material: Ferrite Height: 4.6 mm Resistance: 385 mΩ Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 770 mΩ Case / Package: 100 Alternative Parts (Cross-Reference): SRR6603-221ML; CBC2518T220M; NRH3010T220MN; LBC2518T220M; LQH2HPN100MJ0L; 74477124; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 630 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 450 mA REACH SVHC: No SVHC Inductance - Parallel: 100 µH Inductance - Series: 400 µH
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993375-MSD7342-104ML C Packaging: Cut Tape Termination: SMD/SMT Length: 7.5 mm Mounting: SMD (SMT) Tolerance: 20 % Core Material: Ferrite Height: 4.6 mm Resistance: 385 mΩ Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 770 mΩ Case / Package: 100 Alternative Parts (Cross-Reference): SRR6603-221ML; CBC2518T220M; NRH3010T220MN; LBC2518T220M; LQH2HPN100MJ0L; 74477124; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 630 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 450 mA REACH SVHC: No SVHC Inductance - Parallel: 100 µH Inductance - Series: 400 µH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSD7342-104MLC - 993375-MSD7342-104MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD7342-104MLC
993375-MSD7342-104MLC
Fixed Inductors - MSD7342-104MLC 993375-MSD7342-104MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993375-MSD7342-104ML C Packaging: Cut Tape Termination: SMD/SMT Length: 7.5 mm Mounting: SMD (SMT) Tolerance: 20 % Core Material: Ferrite Height: 4.6 mm Resistance: 385 mΩ Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 770 mΩ Case / Package: 100 Alternative Parts (Cross-Reference): SRR6603-221ML; CBC2518T220M; NRH3010T220MN; LBC2518T220M; LQH2HPN100MJ0L; 74477124; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 630 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 450 mA REACH SVHC: No SVHC Inductance - Parallel: 100 µH Inductance - Series: 400 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993375-MSD7342-104MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 7.5 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Core Material: Ferrite
Height: 4.6 mm
Resistance: 385 mΩ
Width: 7.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 770 mΩ
Case / Package: 100
Alternative Parts (Cross-Reference): SRR6603-221ML; CBC2518T220M; NRH3010T220MN; LBC2518T220M; LQH2HPN100MJ0L; 74477124;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 630 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 450 mA
REACH SVHC: No SVHC
Inductance - Parallel: 100 µH
Inductance - Series: 400 µH

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 993375-MSD7342-104MLC
Product Name Fixed Inductors - MSD7342-104MLC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details