Coilcraft CPS High-Reliability Power Inductor MS515PYA561MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible boardadhesion ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible boardadhesion ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - MS515PYA561MSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
MS515PYA561MSZ
High-Reliability Power Inductor MS515PYA561MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible boardadhesion ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Tin-lead (Sn-Pb) termination for the best possible boardadhesion
■ High current and very low DCR
■ Soft saturation makes them ideal for VRM/VRD applications.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS515PYA561MSZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Composite
Application Power Choke
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers