Coilcraft CPS High-Reliability Chip Inductor MS450RAB563JSZ

Description
This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS450RAB563JSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS450RAB563JSZ
High-Reliability Chip Inductor MS450RAB563JSZ
This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS450RAB563JSZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 56 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details