Coilcraft CPS High-Reliability Chip Inductor MS450RAB124JSZ

Description
This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS450RAB124JSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS450RAB124JSZ
High-Reliability Chip Inductor MS450RAB124JSZ
This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS450RAB124JSZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 120 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-591 0402DF-591XJRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567719P - RS Components, Ltd.
Specs
Inductance Range 0.0047 microH
DCR 0.1600 ohms
Rated DC Current 700 milliamps
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
DCR 0.2200 ohms
View Details
2 suppliers
 - IMCH Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Devices in Package 1
View Details