Coilcraft CPS High Reliability Air Core Inductor MS439RAT2N5KSZ

Description
■ Small air core inductors feature high Q and tight tolerance. ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet
Description
■ Small air core inductors feature high Q and tight tolerance. ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Air Core Inductor - MS439RAT2N5KSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Air Core Inductor
MS439RAT2N5KSZ
High Reliability Air Core Inductor MS439RAT2N5KSZ
■ Small air core inductors feature high Q and tight tolerance. ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

■ Small air core inductors feature high Q and tight tolerance.
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS439RAT2N5KSZ
Product Name High Reliability Air Core Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers