Coilcraft CPS High Reliability Power Inductor MS433PYA152MSZ

Description
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - MS433PYA152MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS433PYA152MSZ
High Reliability Power Inductor MS433PYA152MSZ
High temperature materials allow operation in ambient temperatures up to 155°C Tin-lead (Sn-Pb) termination for the best possible board adhesion Exceptionally low DCR – 5.81 mOhm Soft saturation makes them ideal for VRM/VRD applications.
  • High temperature materials allow operation in ambient temperatures up to 155°C
  • Tin-lead (Sn-Pb) termination for the best possible board adhesion
  • Exceptionally low DCR – 5.81 mOhm
  • Soft saturation makes them ideal for VRM/VRD applications.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS433PYA152MSZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details