Coilcraft CPS High-Reliability Chip Inductor MS413RAM392KSZ

Description
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet
Description
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS413RAM392KSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS413RAM392KSZ
High-Reliability Chip Inductor MS413RAM392KSZ
This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

This robust version of Coilcraft’s standard 1008AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS413RAM392KSZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 3.9 microH
DCR 0.2600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-18N 0402HP-18NXJRW , 0402HP-18NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
 - IRH Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 4.1 microH
View Details