Coilcraft CPS High-Reliability Chip Inductor MS413RAD18N_SZ

Description
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet
Description
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS413RAD18N_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS413RAD18N_SZ
High-Reliability Chip Inductor MS413RAD18N_SZ
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS413RAD18N_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 0.0180 microH
Inductance Tolerance 2 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Inductance Range 0.0015 microH
DCR 0.0800 ohms
Rated DC Current 1000 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N3 0402DC-5N3XJRW , 0402DC-5N3XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Multilayer Sheilded Ferrite Surface Mount Chip Inductor - MLI Series - RCD Components, Inc.
Specs
Technology Multilayer
Core Material Ferrite
Standards and Certifications RoHS
View Details