Coilcraft CPS High Reliability Power Inductor MS369PJB472MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - MS369PJB472MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS369PJB472MSZ
High Reliability Power Inductor MS369PJB472MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS369PJB472MSZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers