Coilcraft CPS High-Reliability Chip Inductor MS336RAA050JSZ

Description
The MS336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Datasheet
Description
The MS336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS336RAA050JSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS336RAA050JSZ
High-Reliability Chip Inductor MS336RAA050JSZ
The MS336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

The MS336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size.

This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS336RAA050JSZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Surface Mount Inductors - 2125969P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 15 microH
Rated DC Current 1260 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N1 0402DC-5N1XJRW , 0402DC-5N1XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Multilayer Sheilded Ferrite Surface Mount Chip Inductor - MLI Series - RCD Components, Inc.
Specs
Technology Multilayer
Core Material Ferrite
Standards and Certifications RoHS
View Details