Coilcraft CPS High-Reliability Power Inductor MS322PZA104MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - MS322PZA104MSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
MS322PZA104MSZ
High-Reliability Power Inductor MS322PZA104MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Lowest profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet
High Reliability Power Inductor - MS322PZA104MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS322PZA104MSZ
High Reliability Power Inductor MS322PZA104MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ Lowest profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ Lowest profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MS322PZA104MSZ MS322PZA104MSZ
Product Name High-Reliability Power Inductor High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Composite Composite
Application Power Choke Power Choke
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details