Coilcraft, Inc. Fixed Inductors - MOS6020-222MLB MOS6020-222MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168550-MOS6020-222M LB Termination: SMD/SMT Length: 6.8 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 110 MHz Height: 2.4 mm Width: 6 mm Categories: Fixed Inductors DC Resistance (DCR): 35 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.1 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168550-MOS6020-222M LB Termination: SMD/SMT Length: 6.8 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 110 MHz Height: 2.4 mm Width: 6 mm Categories: Fixed Inductors DC Resistance (DCR): 35 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.1 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MOS6020-222MLB - 1168550-MOS6020-222MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MOS6020-222MLB
1168550-MOS6020-222MLB
Fixed Inductors - MOS6020-222MLB 1168550-MOS6020-222MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168550-MOS6020-222M LB Termination: SMD/SMT Length: 6.8 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 110 MHz Height: 2.4 mm Width: 6 mm Categories: Fixed Inductors DC Resistance (DCR): 35 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.1 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168550-MOS6020-222MLB
Termination: SMD/SMT
Length: 6.8 mm
Shielding: Shielded
Inductance: 2.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 110 MHz
Height: 2.4 mm
Width: 6 mm
Categories: Fixed Inductors
DC Resistance (DCR): 35 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 4.1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1168550-MOS6020-222MLB
Product Name Fixed Inductors - MOS6020-222MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details