Coilcraft, Inc. Fixed Inductors - MLC1565-202MLC MLC1565-202MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013463-MLC1565-202M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 14 mm Shielding: Shielded Inductance: 2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 64 MHz Height: 6.5 mm Resistance: 2 Ω Width: 13.2 mm Categories: Fixed Inductors DC Resistance (DCR): 3.56 mΩ Alternative Parts (Cross-Reference): MLC1770-202MEB; MLC1770-202MED; 1229AS-H-2R0M=P3; SER8050-202MEB; SRR1305-2R0ZL; SRP1265A-2R2M; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 16.3 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013463-MLC1565-202M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 14 mm Shielding: Shielded Inductance: 2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 64 MHz Height: 6.5 mm Resistance: 2 Ω Width: 13.2 mm Categories: Fixed Inductors DC Resistance (DCR): 3.56 mΩ Alternative Parts (Cross-Reference): MLC1770-202MEB; MLC1770-202MED; 1229AS-H-2R0M=P3; SER8050-202MEB; SRR1305-2R0ZL; SRP1265A-2R2M; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 16.3 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLC1565-202MLC - 1013463-MLC1565-202MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLC1565-202MLC
1013463-MLC1565-202MLC
Fixed Inductors - MLC1565-202MLC 1013463-MLC1565-202MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013463-MLC1565-202M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 14 mm Shielding: Shielded Inductance: 2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 64 MHz Height: 6.5 mm Resistance: 2 Ω Width: 13.2 mm Categories: Fixed Inductors DC Resistance (DCR): 3.56 mΩ Alternative Parts (Cross-Reference): MLC1770-202MEB; MLC1770-202MED; 1229AS-H-2R0M=P3; SER8050-202MEB; SRR1305-2R0ZL; SRP1265A-2R2M; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 16.3 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013463-MLC1565-202MLC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 14 mm
Shielding: Shielded
Inductance: 2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 64 MHz
Height: 6.5 mm
Resistance: 2 Ω
Width: 13.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.56 mΩ
Alternative Parts (Cross-Reference): MLC1770-202MEB; MLC1770-202MED; 1229AS-H-2R0M=P3; SER8050-202MEB; SRR1305-2R0ZL; SRP1265A-2R2M;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 16.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1013463-MLC1565-202MLC
Product Name Fixed Inductors - MLC1565-202MLC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details