Coilcraft CPS High-Reliability Power Inductor ML483PYA111MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 1.6 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 1.6 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML483PYA111MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML483PYA111MLZ
High-Reliability Power Inductor ML483PYA111MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 1.6 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Exceptionally low DCR – 1.6 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML483PYA111MLZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Composite
Application Power Choke
Inductance Range 0.1100 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details