Coilcraft CPS High-Reliability Power Inductor ML466PJB105MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML466PJB105MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML466PJB105MLZ
High-Reliability Power Inductor ML466PJB105MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML466PJB105MLZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details