This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ML450RAB684JLZ |
| Product Name | High-Reliability Chip Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | RF Choke |
| Inductance Range | 680 microH |
| Inductance Tolerance | 5 (+/- %) |