Coilcraft CPS High-Reliability Chip Inductor ML450RAB683JLZ

Description
This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML450RAB683JLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML450RAB683JLZ
High-Reliability Chip Inductor ML450RAB683JLZ
This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

This robust version of Coilcraft’s standard 1812LS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML450RAB683JLZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 68 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Inductance Range 0.0180 microH
DCR 0.6000 ohms
Rated DC Current 350 milliamps
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Ceramic Core Wirewound Chip Inductors - CI Series - RCD Components, Inc.
Specs
Technology Wirewound
Core Material Ceramic; Ferrite (optional feature)
Application High Frequency
View Details