RCD Components, Inc. Ceramic Core Wirewound Chip Inductors CI Series

Description
CERAMIC CORE WIREWOUND CHIP INDUCTORS Industry’s widest range! 1nH to 10uH, 1%-10%, 0 402-1008 sizes Non-magnetic ceramic-core design for HF operation Customized versions available with non-standard values, increased Q & SRF, marking of induc. value, etc. Ferrite core available for expanded inductance range & low DCR
Datasheet
Description
CERAMIC CORE WIREWOUND CHIP INDUCTORS Industry’s widest range! 1nH to 10uH, 1%-10%, 0 402-1008 sizes Non-magnetic ceramic-core design for HF operation Customized versions available with non-standard values, increased Q & SRF, marking of induc. value, etc. Ferrite core available for expanded inductance range & low DCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Core Wirewound Chip Inductors - CI Series - RCD Components, Inc.
Manchester, NH, USA
Ceramic Core Wirewound Chip Inductors
CI Series
Ceramic Core Wirewound Chip Inductors CI Series
CERAMIC CORE WIREWOUND CHIP INDUCTORS Industry’s widest range! 1nH to 10uH, 1%-10%, 0 402-1008 sizes Non-magnetic ceramic-core design for HF operation Customized versions available with non-standard values, increased Q & SRF, marking of induc. value, etc. Ferrite core available for expanded inductance range & low DCR

CERAMIC CORE WIREWOUND CHIP INDUCTORS

  • Industry’s widest range!
  • 1nH to 10uH, 1%-10%, 0 402-1008 sizes
  • Non-magnetic ceramic-core design for HF operation
  • Customized versions available with non-standard values, increased Q & SRF, marking of induc. value, etc.
  • Ferrite core available for expanded inductance range & low DCR
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number CI Series
Product Name Ceramic Core Wirewound Chip Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic; Ferrite (optional feature)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details