Coilcraft CPS High Reliability Air Core Inductor ML446RAT23N_LZ

Description
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C.
Datasheet
Description
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Air Core Inductor - ML446RAT23N_LZ - Coilcraft CPS
Cary, IL, USA
High Reliability Air Core Inductor
ML446RAT23N_LZ
High Reliability Air Core Inductor ML446RAT23N_LZ
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C.

■ Only 2 mm tall
■ High Q over a wide range of frequencies
■ Low DCR and excellent current handling capability
■ High temperature materials allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML446RAT23N_LZ
Product Name High Reliability Air Core Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers