Coilcraft CPS High-Reliability Power Inductor ML427PJB301MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML427PJB301MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML427PJB301MLZ
High-Reliability Power Inductor ML427PJB301MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML427PJB301MLZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers