Coilcraft CPS High-Reliability Power Inductor ML425PJB105MLZ

Description
■ High temperature material allows operation in ambient temperature up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet
Description
■ High temperature material allows operation in ambient temperature up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - ML425PJB105MLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
ML425PJB105MLZ
High-Reliability Power Inductor ML425PJB105MLZ
■ High temperature material allows operation in ambient temperature up to 155°C ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

■ High temperature material allows operation in ambient temperature up to 155°C
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML425PJB105MLZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 85 C (-67 to 185 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details