Coilcraft CPS High Reliability Power Inductor ML390PZA332MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Low profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Low profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - ML390PZA332MLZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
ML390PZA332MLZ
High Reliability Power Inductor ML390PZA332MLZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Low profile, ultra-miniature, shielded power inductor ■ Soft saturation makes them ideal for VRM/VRD applications.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Low profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number ML390PZA332MLZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details